Vishay Intertechnology, Inc. RES 3.9K OHM 1/2W 2% AXIAL RL20S392GRSL

Description
RES 3.9Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1/2W 2% AXIAL - RL20S392GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1/2W 2% AXIAL
RL20S392GRSL
RES 3.9K OHM 1/2W 2% AXIAL RL20S392GRSL
RES 3.9Kohm 1/2W 2% AXIAL

RES 3.9Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S392GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S392GRSL-ND
Through Hole Resistors RL20S392GRSL-ND
3.9 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.9 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S392GRSL RL20S392GRSL-ND
Product Name RES 3.9K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details