360 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 360Kohm 1/2W 5% AXIAL
RES 360K OHM 1/2W 5% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RL20S364JBSL-ND | RL20S364JBSL | RL20S364JBSL |
| Product Name | Through Hole Resistors | RES 360K OHM 1/2W 5% AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |