Vishay Intertechnology, Inc. RES 3.6K OHM 1/2W 2% AXIAL RL20S362GRSL

Description
RES 3.6Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.6Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6K OHM 1/2W 2% AXIAL - RL20S362GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 1/2W 2% AXIAL
RL20S362GRSL
RES 3.6K OHM 1/2W 2% AXIAL RL20S362GRSL
RES 3.6Kohm 1/2W 2% AXIAL

RES 3.6Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S362GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S362GRSL-ND
Through Hole Resistors RL20S362GRSL-ND
3.6 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

3.6 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S362GRSL RL20S362GRSL-ND
Product Name RES 3.6K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3600 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers