Vishay Intertechnology, Inc. Through Hole Resistors RL20S360GBSL

Description
36 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
36 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S360GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S360GBSL-ND
Through Hole Resistors RL20S360GBSL-ND
36 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

36 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 36 OHM 1/2W 2% AXIAL - RL20S360GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36 OHM 1/2W 2% AXIAL
RL20S360GBSL
RES 36 OHM 1/2W 2% AXIAL RL20S360GBSL
RES 36ohm 1/2W 2% AXIAL

RES 36ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S360GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S360GBSL
Through Hole Resistors RL20S360GBSL
RES 36 OHM 1/2W 2% AXIAL

RES 36 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S360GBSL-ND RL20S360GBSL RL20S360GBSL
Product Name Through Hole Resistors RES 36 OHM 1/2W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 36 ohms 36 ohms 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details