Vishay Intertechnology, Inc. RES 33 OHM 1/2W 2% AXIAL RL20S330GBSL

Description
RES 33ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 33ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1/2W 2% AXIAL - RL20S330GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/2W 2% AXIAL
RL20S330GBSL
RES 33 OHM 1/2W 2% AXIAL RL20S330GBSL
RES 33ohm 1/2W 2% AXIAL

RES 33ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S330GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S330GBSL-ND
Through Hole Resistors RL20S330GBSL-ND
33 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S330GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S330GBSL
Through Hole Resistors RL20S330GBSL
RES 33 OHM 1/2W 2% AXIAL

RES 33 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S330GBSL RL20S330GBSL-ND RL20S330GBSL
Product Name RES 33 OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers