Vishay Intertechnology, Inc. RES 33 OHM 1/2W 2% AXIAL RL20S330GB14

Description
RES 33ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 33ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1/2W 2% AXIAL - RL20S330GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1/2W 2% AXIAL
RL20S330GB14
RES 33 OHM 1/2W 2% AXIAL RL20S330GB14
RES 33ohm 1/2W 2% AXIAL

RES 33ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL20S330GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S330GB14-ND
Through Hole Resistors 541-RL20S330GB14-ND
33 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

33 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S330GB14 541-RL20S330GB14-ND
Product Name RES 33 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers