Vishay Intertechnology, Inc. RES 300 OHM 1/2W 2% AXIAL RL20S301GBSL

Description
RES 300ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 300ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 1/2W 2% AXIAL - RL20S301GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 1/2W 2% AXIAL
RL20S301GBSL
RES 300 OHM 1/2W 2% AXIAL RL20S301GBSL
RES 300ohm 1/2W 2% AXIAL

RES 300ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S301GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S301GBSL-ND
Through Hole Resistors RL20S301GBSL-ND
300 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

300 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S301GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S301GBSL
Through Hole Resistors RL20S301GBSL
RES 300 OHM 1/2W 2% AXIAL

RES 300 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S301GBSL RL20S301GBSL-ND RL20S301GBSL
Product Name RES 300 OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 300 ohms 300 ohms 300 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details