Vishay Intertechnology, Inc. Through Hole Resistors RL20S300JBSL

Description
30 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
30 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S300JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S300JBSL-ND
Through Hole Resistors RL20S300JBSL-ND
30 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 30 OHM 1/2W 5% AXIAL - RL20S300JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1/2W 5% AXIAL
RL20S300JBSL
RES 30 OHM 1/2W 5% AXIAL RL20S300JBSL
RES 30ohm 1/2W 5% AXIAL

RES 30ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S300JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S300JBSL
Through Hole Resistors RL20S300JBSL
RES 30 OHM 1/2W 5% AXIAL

RES 30 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S300JBSL-ND RL20S300JBSL RL20S300JBSL
Product Name Through Hole Resistors RES 30 OHM 1/2W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756274 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details