Vishay Intertechnology, Inc. RES 30 OHM 1/2W 2% AXIAL RL20S300GRE6

Description
RES 30ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 30ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 1/2W 2% AXIAL - RL20S300GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1/2W 2% AXIAL
RL20S300GRE6
RES 30 OHM 1/2W 2% AXIAL RL20S300GRE6
RES 30ohm 1/2W 2% AXIAL

RES 30ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S300GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S300GRE6-ND
Through Hole Resistors RL20S300GRE6-ND
30 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

30 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S300GRE6 RL20S300GRE6-ND
Product Name RES 30 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details