Vishay Intertechnology, Inc. RES 27K OHM 1/2W 5% AXIAL RL20S273JBSL

Description
RES 27Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 27Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 1/2W 5% AXIAL - RL20S273JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1/2W 5% AXIAL
RL20S273JBSL
RES 27K OHM 1/2W 5% AXIAL RL20S273JBSL
RES 27Kohm 1/2W 5% AXIAL

RES 27Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S273JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S273JBSL-ND
Through Hole Resistors RL20S273JBSL-ND
27 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S273JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S273JBSL
Through Hole Resistors RL20S273JBSL
RES 27K OHM 1/2W 5% AXIAL

RES 27K OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S273JBSL RL20S273JBSL-ND RL20S273JBSL
Product Name RES 27K OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details