Vishay Intertechnology, Inc. RES 27K OHM 1/2W 2% AXIAL RL20S273GBSL

Description
RES 27Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 27Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 1/2W 2% AXIAL - RL20S273GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1/2W 2% AXIAL
RL20S273GBSL
RES 27K OHM 1/2W 2% AXIAL RL20S273GBSL
RES 27Kohm 1/2W 2% AXIAL

RES 27Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S273GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S273GBSL-ND
Through Hole Resistors RL20S273GBSL-ND
27 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

27 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S273GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S273GBSL
Through Hole Resistors RL20S273GBSL
RES 27K OHM 1/2W 2% AXIAL

RES 27K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S273GBSL RL20S273GBSL-ND RL20S273GBSL
Product Name RES 27K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 27000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers