Vishay Intertechnology, Inc. RES 2.7K OHM 1/2W 5% AXIAL RL20S272JBSL

Description
RES 2.7Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/2W 5% AXIAL - RL20S272JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/2W 5% AXIAL
RL20S272JBSL
RES 2.7K OHM 1/2W 5% AXIAL RL20S272JBSL
RES 2.7Kohm 1/2W 5% AXIAL

RES 2.7Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S272JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S272JBSL-ND
Through Hole Resistors RL20S272JBSL-ND
2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.7 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S272JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S272JBSL
Through Hole Resistors RL20S272JBSL
RES 2.7K OHM 1/2W 5% AXIAL

RES 2.7K OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S272JBSL RL20S272JBSL-ND RL20S272JBSL
Product Name RES 2.7K OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details