Vishay Intertechnology, Inc. RES 2.7K OHM 1/2W 2% AXIAL RL20S272GRE6

Description
RES 2.7Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.7Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.7K OHM 1/2W 2% AXIAL - RL20S272GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/2W 2% AXIAL
RL20S272GRE6
RES 2.7K OHM 1/2W 2% AXIAL RL20S272GRE6
RES 2.7Kohm 1/2W 2% AXIAL

RES 2.7Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL20S272GRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S272GRE6TR-ND
Through Hole Resistors 541-RL20S272GRE6TR-ND
2.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RL20S272GRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S272GRE6CT-ND
Through Hole Resistors 541-RL20S272GRE6CT-ND
2.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S272GRE6 541-RL20S272GRE6TR-ND
Product Name RES 2.7K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2700 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details