Vishay Intertechnology, Inc. Through Hole Resistors RL20S272GBSL

Description
2.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
2.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S272GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S272GBSL-ND
Through Hole Resistors RL20S272GBSL-ND
2.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.7 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 2.7K OHM 1/2W 2% AXIAL - RL20S272GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7K OHM 1/2W 2% AXIAL
RL20S272GBSL
RES 2.7K OHM 1/2W 2% AXIAL RL20S272GBSL
RES 2.7Kohm 1/2W 2% AXIAL

RES 2.7Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S272GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S272GBSL
Through Hole Resistors RL20S272GBSL
RES 2.7K OHM 1/2W 2% AXIAL

RES 2.7K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S272GBSL-ND RL20S272GBSL RL20S272GBSL
Product Name Through Hole Resistors RES 2.7K OHM 1/2W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details