Vishay Intertechnology, Inc. RES 270 OHM 1/2W 5% AXIAL RL20S271JB14

Description
RES 270ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 270ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 1/2W 5% AXIAL - RL20S271JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/2W 5% AXIAL
RL20S271JB14
RES 270 OHM 1/2W 5% AXIAL RL20S271JB14
RES 270ohm 1/2W 5% AXIAL

RES 270ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S271JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S271JB14-ND
Through Hole Resistors RL20S271JB14-ND
270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

270 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S271JB14 RL20S271JB14-ND
Product Name RES 270 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers