Vishay Intertechnology, Inc. RES 2.4K OHM 1/2W 5% AXIAL RL20S242JB14

Description
RES 2.4Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1/2W 5% AXIAL - RL20S242JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/2W 5% AXIAL
RL20S242JB14
RES 2.4K OHM 1/2W 5% AXIAL RL20S242JB14
RES 2.4Kohm 1/2W 5% AXIAL

RES 2.4Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S242JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S242JB14-ND
Through Hole Resistors RL20S242JB14-ND
2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.4 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S242JB14 RL20S242JB14-ND
Product Name RES 2.4K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details