Vishay Intertechnology, Inc. RES 2.4K OHM 1/2W 2% AXIAL RL20S242GRSL

Description
RES 2.4Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.4Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1/2W 2% AXIAL - RL20S242GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/2W 2% AXIAL
RL20S242GRSL
RES 2.4K OHM 1/2W 2% AXIAL RL20S242GRSL
RES 2.4Kohm 1/2W 2% AXIAL

RES 2.4Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S242GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S242GRSL-ND
Through Hole Resistors RL20S242GRSL-ND
2.4 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.4 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S242GRSL RL20S242GRSL-ND
Product Name RES 2.4K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2400 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers