Vishay Intertechnology, Inc. Resistor-Fixed-Single-Through-Hole RL20S240JB14

Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote Datasheet
Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Through-Hole - RL20S240JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Through-Hole
RL20S240JB14
Resistor-Fixed-Single-Through-Hole RL20S240JB14
Resistor-Fixed-Singl e-Through-Hole

Resistor-Fixed-Single-Through-Hole

Supplier's Site
Through Hole Resistors - RL20S240JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S240JB14-ND
Through Hole Resistors RL20S240JB14-ND
24 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

24 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,24Ohms,350Wv,5+/-% Tol,-200,200Ppm-Tc,rl20-Milstyle Vishay - 53M5895 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24Ohms,350Wv,5+/-% Tol,-200,200Ppm-Tc,rl20-Milstyle Vishay
53M5895
Resistor,metal Film,24Ohms,350Wv,5+/-% Tol,-200,200Ppm-Tc,rl20-Milstyle Vishay 53M5895
Resistor,Metal Film,24Ohms,350WV,5+ /-% Tol,-200,200ppm-TC,R L20-MilStyle

Resistor,Metal Film,24Ohms,350WV,5+/-% Tol,-200,200ppm-TC,RL20-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RL20S240JB14 RL20S240JB14-ND 53M5895
Product Name Resistor-Fixed-Single-Through-Hole Through Hole Resistors Resistor,metal Film,24Ohms,350Wv,5+/-% Tol,-200,200Ppm-Tc,rl20-Milstyle Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Resistance Range 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers