Vishay Intertechnology, Inc. RES 2.2K OHM 1/2W 2% AXIAL RL20S222GB14

Description
RES 2.2Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/2W 2% AXIAL - RL20S222GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/2W 2% AXIAL
RL20S222GB14
RES 2.2K OHM 1/2W 2% AXIAL RL20S222GB14
RES 2.2Kohm 1/2W 2% AXIAL

RES 2.2Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL20S222GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S222GB14-ND
Through Hole Resistors 541-RL20S222GB14-ND
2.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

2.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S222GB14 541-RL20S222GB14-ND
Product Name RES 2.2K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details