Vishay Intertechnology, Inc. Res Metal Film 220 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S221GRE6

Description
Res Metal Film 220 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 220 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 220 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R - RL20S221GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 220 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
RL20S221GRE6
Res Metal Film 220 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S221GRE6
Res Metal Film 220 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 220 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RL20S221GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S221GRE6-ND
Through Hole Resistors RL20S221GRE6-ND
220 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

220 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S221GRE6 RL20S221GRE6-ND
Product Name Res Metal Film 220 Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details