Vishay Intertechnology, Inc. RES 220 OHM 1/2W 2% AXIAL RL20S221GBSL

Description
RES 220ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 220ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220 OHM 1/2W 2% AXIAL - RL20S221GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/2W 2% AXIAL
RL20S221GBSL
RES 220 OHM 1/2W 2% AXIAL RL20S221GBSL
RES 220ohm 1/2W 2% AXIAL

RES 220ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S221GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S221GBSL-ND
Through Hole Resistors RL20S221GBSL-ND
220 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

220 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S221GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S221GBSL
Through Hole Resistors RL20S221GBSL
RES 220 OHM 1/2W 2% AXIAL

RES 220 OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S221GBSL RL20S221GBSL-ND RL20S221GBSL
Product Name RES 220 OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details