Res Metal Film 200K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk
200 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RL20S204GB14 | RL20S204GB14-ND |
| Product Name | Res Metal Film 200K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 200 ±ppm/°C | 200 ±ppm/°C |
| Power Rating | 2 watts | 0.5000 watts |