Vishay Intertechnology, Inc. RES 200 OHM 1/2W 2% AXIAL RL20S201GRSL

Description
RES 200ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/2W 2% AXIAL - RL20S201GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/2W 2% AXIAL
RL20S201GRSL
RES 200 OHM 1/2W 2% AXIAL RL20S201GRSL
RES 200ohm 1/2W 2% AXIAL

RES 200ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S201GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S201GRSL-ND
Through Hole Resistors RL20S201GRSL-ND
200 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

200 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S201GRSL RL20S201GRSL-ND
Product Name RES 200 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details