Vishay Intertechnology, Inc. RES 1.8K OHM 1/2W 5% AXIAL RL20S182JRSL

Description
RES 1.8Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1/2W 5% AXIAL - RL20S182JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1/2W 5% AXIAL
RL20S182JRSL
RES 1.8K OHM 1/2W 5% AXIAL RL20S182JRSL
RES 1.8Kohm 1/2W 5% AXIAL

RES 1.8Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S182JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S182JRSL-ND
Through Hole Resistors RL20S182JRSL-ND
1.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.8 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S182JRSL RL20S182JRSL-ND
Product Name RES 1.8K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers