Vishay Intertechnology, Inc. RES 16K OHM 1/2W 2% AXIAL RL20S163GBSL

Description
RES 16Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 1/2W 2% AXIAL - RL20S163GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1/2W 2% AXIAL
RL20S163GBSL
RES 16K OHM 1/2W 2% AXIAL RL20S163GBSL
RES 16Kohm 1/2W 2% AXIAL

RES 16Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S163GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S163GBSL-ND
Through Hole Resistors RL20S163GBSL-ND
16 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S163GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S163GBSL
Through Hole Resistors RL20S163GBSL
RES 16K OHM 1/2W 2% AXIAL

RES 16K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S163GBSL RL20S163GBSL-ND RL20S163GBSL
Product Name RES 16K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 16000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers