Vishay Intertechnology, Inc. RES 1.6K OHM 1/2W 5% AXIAL RL20S162JBSL

Description
RES 1.6Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 1/2W 5% AXIAL - RL20S162JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 1/2W 5% AXIAL
RL20S162JBSL
RES 1.6K OHM 1/2W 5% AXIAL RL20S162JBSL
RES 1.6Kohm 1/2W 5% AXIAL

RES 1.6Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S162JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S162JBSL-ND
Through Hole Resistors RL20S162JBSL-ND
1.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.6 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S162JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S162JBSL
Through Hole Resistors RL20S162JBSL
RES 1.6K OHM 1/2W 5% AXIAL

RES 1.6K OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S162JBSL RL20S162JBSL-ND RL20S162JBSL
Product Name RES 1.6K OHM 1/2W 5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details