Vishay Intertechnology, Inc. RES 1.6K OHM 1/2W 2% AXIAL RL20S162GBSL

Description
RES 1.6Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.6Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 1/2W 2% AXIAL - RL20S162GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 1/2W 2% AXIAL
RL20S162GBSL
RES 1.6K OHM 1/2W 2% AXIAL RL20S162GBSL
RES 1.6Kohm 1/2W 2% AXIAL

RES 1.6Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S162GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S162GBSL-ND
Through Hole Resistors RL20S162GBSL-ND
1.6 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.6 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S162GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S162GBSL
Through Hole Resistors RL20S162GBSL
RES 1.6K OHM 1/2W 2% AXIAL

RES 1.6K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S162GBSL RL20S162GBSL-ND RL20S162GBSL
Product Name RES 1.6K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1600 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers