Vishay Intertechnology, Inc. Through Hole Resistors RL20S161JBSL

Description
160 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
160 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S161JBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S161JBSL-ND
Through Hole Resistors RL20S161JBSL-ND
160 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

160 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 160 OHM 1/2W 5% AXIAL - RL20S161JBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/2W 5% AXIAL
RL20S161JBSL
RES 160 OHM 1/2W 5% AXIAL RL20S161JBSL
RES 160ohm 1/2W 5% AXIAL

RES 160ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S161JBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S161JBSL
Through Hole Resistors RL20S161JBSL
RES 160 OHM 1/2W 5% AXIAL

RES 160 OHM 1/2W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S161JBSL-ND RL20S161JBSL RL20S161JBSL
Product Name Through Hole Resistors RES 160 OHM 1/2W 5% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details