Vishay Intertechnology, Inc. RES 160 OHM 1/2W 2% AXIAL RL20S161GRSL

Description
RES 160ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 160ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1/2W 2% AXIAL - RL20S161GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/2W 2% AXIAL
RL20S161GRSL
RES 160 OHM 1/2W 2% AXIAL RL20S161GRSL
RES 160ohm 1/2W 2% AXIAL

RES 160ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S161GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S161GRSL-ND
Through Hole Resistors RL20S161GRSL-ND
160 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

160 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S161GRSL RL20S161GRSL-ND
Product Name RES 160 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 160 ohms 160 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers