Vishay Intertechnology, Inc. Through Hole Resistors RL20S152GRE5

Description
CMF-20 1.5K 2% T-00 RL20S152G RE
Request a Quote Datasheet
Description
CMF-20 1.5K 2% T-00 RL20S152G RE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RL20S152GRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S152GRE5TR-ND
Through Hole Resistors 541-RL20S152GRE5TR-ND
CMF-20 1.5K 2% T-00 RL20S152G RE

CMF-20 1.5K 2% T-00 RL20S152G RE

Buy Now Datasheet
Through Hole Resistors - 541-RL20S152GRE5CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S152GRE5CT-ND
Through Hole Resistors 541-RL20S152GRE5CT-ND
CMF-20 1.5K 2% T-00 RL20S152G RE

CMF-20 1.5K 2% T-00 RL20S152G RE

Buy Now Datasheet
Metal Film Resistors - - RL20S152GRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RL20S152GRE5
Metal Film Resistors - RL20S152GRE5
Metal Film Resistors - Through Hole 1/2watt 150Kohms 2%

Metal Film Resistors - Through Hole 1/2watt 150Kohms 2%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RL20S152GRE5TR-ND RL20S152GRE5
Product Name Through Hole Resistors Metal Film Resistors -
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details