Vishay Intertechnology, Inc. Through Hole Resistors RL20S152GBSL

Description
1.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S152GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S152GBSL-ND
Through Hole Resistors RL20S152GBSL-ND
1.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.5K OHM 1/2W 2% AXIAL - RL20S152GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/2W 2% AXIAL
RL20S152GBSL
RES 1.5K OHM 1/2W 2% AXIAL RL20S152GBSL
RES 1.5Kohm 1/2W 2% AXIAL

RES 1.5Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S152GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S152GBSL
Through Hole Resistors RL20S152GBSL
RES 1.5K OHM 1/2W 2% AXIAL

RES 1.5K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S152GBSL-ND RL20S152GBSL RL20S152GBSL
Product Name Through Hole Resistors RES 1.5K OHM 1/2W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details