Vishay Intertechnology, Inc. RES 1.5K OHM 1/2W 2% AXIAL RL20S152GB14

Description
RES 1.5Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1/2W 2% AXIAL - RL20S152GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1/2W 2% AXIAL
RL20S152GB14
RES 1.5K OHM 1/2W 2% AXIAL RL20S152GB14
RES 1.5Kohm 1/2W 2% AXIAL

RES 1.5Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL20S152GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S152GB14-ND
Through Hole Resistors 541-RL20S152GB14-ND
1.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S152GB14 541-RL20S152GB14-ND
Product Name RES 1.5K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers