Vishay Intertechnology, Inc. RES 150 OHM 1/2W 5% AXIAL RL20S151JB14

Description
RES 150ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/2W 5% AXIAL - RL20S151JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/2W 5% AXIAL
RL20S151JB14
RES 150 OHM 1/2W 5% AXIAL RL20S151JB14
RES 150ohm 1/2W 5% AXIAL

RES 150ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S151JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S151JB14-ND
Through Hole Resistors RL20S151JB14-ND
150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S151JB14 RL20S151JB14-ND
Product Name RES 150 OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers