Vishay Intertechnology, Inc. RES 150 OHM 1/2W 2% AXIAL RL20S151GRSL

Description
RES 150ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/2W 2% AXIAL - RL20S151GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/2W 2% AXIAL
RL20S151GRSL
RES 150 OHM 1/2W 2% AXIAL RL20S151GRSL
RES 150ohm 1/2W 2% AXIAL

RES 150ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S151GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S151GRSL-ND
Through Hole Resistors RL20S151GRSL-ND
150 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S151GRSL RL20S151GRSL-ND
Product Name RES 150 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers