Vishay Intertechnology, Inc. RES 150 OHM 1/2W 2% AXIAL RL20S151GB14

Description
RES 150ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1/2W 2% AXIAL - RL20S151GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/2W 2% AXIAL
RL20S151GB14
RES 150 OHM 1/2W 2% AXIAL RL20S151GB14
RES 150ohm 1/2W 2% AXIAL

RES 150ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL20S151GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S151GB14-ND
Through Hole Resistors 541-RL20S151GB14-ND
150 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S151GB14 541-RL20S151GB14-ND
Product Name RES 150 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers