Vishay Intertechnology, Inc. Through Hole Resistors RL20S124GBSL

Description
120 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
120 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RL20S124GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S124GBSL-ND
Through Hole Resistors RL20S124GBSL-ND
120 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

120 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 120K OHM 1/2W 2% AXIAL - RL20S124GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/2W 2% AXIAL
RL20S124GBSL
RES 120K OHM 1/2W 2% AXIAL RL20S124GBSL
RES 120Kohm 1/2W 2% AXIAL

RES 120Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S124GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S124GBSL
Through Hole Resistors RL20S124GBSL
RES 120K OHM 1/2W 2% AXIAL

RES 120K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S124GBSL-ND RL20S124GBSL RL20S124GBSL
Product Name Through Hole Resistors RES 120K OHM 1/2W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details