RES 12Kohm 1/2W 5% AXIAL
12 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RL20S123JRSL | RL20S123JRSL-ND |
| Product Name | RES 12K OHM 1/2W 5% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 12000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 2 watts | 0.5000 watts |
| Configuration | Single Resistor |