Vishay Intertechnology, Inc. RES 1.2K OHM 1/2W 2% AXIAL RL20S122GB14

Description
RES 1.2Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/2W 2% AXIAL - RL20S122GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/2W 2% AXIAL
RL20S122GB14
RES 1.2K OHM 1/2W 2% AXIAL RL20S122GB14
RES 1.2Kohm 1/2W 2% AXIAL

RES 1.2Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL20S122GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S122GB14-ND
Through Hole Resistors 541-RL20S122GB14-ND
1.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.2 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S122GB14 541-RL20S122GB14-ND
Product Name RES 1.2K OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details