Vishay Intertechnology, Inc. RES 110K OHM 1/2W 2% AXIAL RL20S114GBSL

Description
RES 110Kohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 110Kohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/2W 2% AXIAL - RL20S114GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/2W 2% AXIAL
RL20S114GBSL
RES 110K OHM 1/2W 2% AXIAL RL20S114GBSL
RES 110Kohm 1/2W 2% AXIAL

RES 110Kohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL20S114GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S114GBSL-ND
Through Hole Resistors RL20S114GBSL-ND
110 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

110 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL20S114GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL20S114GBSL
Through Hole Resistors RL20S114GBSL
RES 110K OHM 1/2W 2% AXIAL

RES 110K OHM 1/2W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL20S114GBSL RL20S114GBSL-ND RL20S114GBSL
Product Name RES 110K OHM 1/2W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 110000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 2 watts 0.5000 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details