Vishay Intertechnology, Inc. Res Metal Film 100K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S104GRE6

Description
Res Metal Film 100K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 100K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R - RL20S104GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
RL20S104GRE6
Res Metal Film 100K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S104GRE6
Res Metal Film 100K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 100K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RL20S104GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S104GRE6-ND
Through Hole Resistors RL20S104GRE6-ND
100 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S104GRE6 RL20S104GRE6-ND
Product Name Res Metal Film 100K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers