Vishay Intertechnology, Inc. RES 1K OHM 1/2W 5% AXIAL RL20S102JB14

Description
RES 1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/2W 5% AXIAL - RL20S102JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/2W 5% AXIAL
RL20S102JB14
RES 1K OHM 1/2W 5% AXIAL RL20S102JB14
RES 1Kohm 1/2W 5% AXIAL

RES 1Kohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL20S102JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S102JB14-ND
Through Hole Resistors RL20S102JB14-ND
1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S102JB14 RL20S102JB14-ND
Product Name RES 1K OHM 1/2W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details