Vishay Intertechnology, Inc. Res Metal Film 1K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S102GRE6

Description
Res Metal Film 1K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R - RL20S102GRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R
RL20S102GRE6
Res Metal Film 1K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R RL20S102GRE6
Res Metal Film 1K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RL20S102GRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL20S102GRE6-ND
Through Hole Resistors RL20S102GRE6-ND
1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S102GRE6 RL20S102GRE6-ND
Product Name Res Metal Film 1K Ohm 2% 1/2W ¦200ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details