Vishay Intertechnology, Inc. Metal Film Resistors - RL20S100GB14

Description
Metal Film Resistors - Through Hole 1/2watt 10ohms 2%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 10ohms 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RL20S100GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RL20S100GB14
Metal Film Resistors - RL20S100GB14
Metal Film Resistors - Through Hole 1/2watt 10ohms 2%

Metal Film Resistors - Through Hole 1/2watt 10ohms 2%

Supplier's Site
Through Hole Resistors - 541-RL20S100GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL20S100GB14-ND
Through Hole Resistors 541-RL20S100GB14-ND
10 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL20S100GB14 541-RL20S100GB14-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers