Vishay Intertechnology, Inc. RES 82K OHM 1/4W 2% AXIAL RL07S823GB14

Description
RES 82Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 82Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82K OHM 1/4W 2% AXIAL - RL07S823GB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 1/4W 2% AXIAL
RL07S823GB14
RES 82K OHM 1/4W 2% AXIAL RL07S823GB14
RES 82Kohm 1/4W 2% AXIAL

RES 82Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - 541-RL07S823GB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RL07S823GB14-ND
Through Hole Resistors 541-RL07S823GB14-ND
82 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S823GB14 541-RL07S823GB14-ND
Product Name RES 82K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details