RES 820 OHM 1/4W 2% AXIAL
820 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
RES 820ohm 1/4W 2% AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RL07S821GRE6CT-ND | RL07S821GRE6 |
| Product Name | Through Hole Resistors | RES 820 OHM 1/4W 2% AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Resistance Range | 820 ohms | 820 ohms |