Vishay Intertechnology, Inc. RES 82 OHM 1/4W 2% AXIAL RL07S820GRSL

Description
RES 82ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 82ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1/4W 2% AXIAL - RL07S820GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1/4W 2% AXIAL
RL07S820GRSL
RES 82 OHM 1/4W 2% AXIAL RL07S820GRSL
RES 82ohm 1/4W 2% AXIAL

RES 82ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S820GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S820GRSL-ND
Through Hole Resistors RL07S820GRSL-ND
82 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S820GRSL RL07S820GRSL-ND
Product Name RES 82 OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers