RES 7.5Kohm 1/4W 5% AXIAL
7.5 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RL07S752JRE6 | RL07S752JRE6-ND |
| Product Name | RES 7.5K OHM 1/4W 5% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 7500 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 4 watts | 0.2500 watts |
| Configuration | Single Resistor |