Vishay Intertechnology, Inc. RES 7.5K OHM 1/4W 2% AXIAL RL07S752GRSL

Description
RES 7.5Kohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/4W 2% AXIAL - RL07S752GRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/4W 2% AXIAL
RL07S752GRSL
RES 7.5K OHM 1/4W 2% AXIAL RL07S752GRSL
RES 7.5Kohm 1/4W 2% AXIAL

RES 7.5Kohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S752GRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S752GRSL-ND
Through Hole Resistors RL07S752GRSL-ND
7.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S752GRSL RL07S752GRSL-ND
Product Name RES 7.5K OHM 1/4W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers