Vishay Intertechnology, Inc. RES 750 OHM 1/4W 5% AXIAL RL07S751JRSL

Description
RES 750ohm 1/4W 5% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/4W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/4W 5% AXIAL - RL07S751JRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/4W 5% AXIAL
RL07S751JRSL
RES 750 OHM 1/4W 5% AXIAL RL07S751JRSL
RES 750ohm 1/4W 5% AXIAL

RES 750ohm 1/4W 5% AXIAL

Supplier's Site
Through Hole Resistors - RL07S751JRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S751JRSL-ND
Through Hole Resistors RL07S751JRSL-ND
750 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

750 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RL07S751JRSL RL07S751JRSL-ND
Product Name RES 750 OHM 1/4W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details