Vishay Intertechnology, Inc. RES 750 OHM 1/4W 2% AXIAL RL07S751GBSL

Description
RES 750ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/4W 2% AXIAL - RL07S751GBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/4W 2% AXIAL
RL07S751GBSL
RES 750 OHM 1/4W 2% AXIAL RL07S751GBSL
RES 750ohm 1/4W 2% AXIAL

RES 750ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - RL07S751GBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RL07S751GBSL-ND
Through Hole Resistors RL07S751GBSL-ND
750 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

750 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RL07S751GBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RL07S751GBSL
Through Hole Resistors RL07S751GBSL
RES 750 OHM 1/4W 2% AXIAL

RES 750 OHM 1/4W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RL07S751GBSL RL07S751GBSL-ND RL07S751GBSL
Product Name RES 750 OHM 1/4W 2% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details